The S-1460CF-C49-TF is a voltage detector IC manufactured by SII Semiconductor Corporation. Designed to provide precise voltage monitoring in a range of electronic devices, this IC serves as a reliable mechanism for detecting undervoltage and overvoltage conditions. It can initiate system resets or other protective actions as needed. Its compact form and low power demands make it exceptionally suited for portable and battery-operated devices.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery monitoring in portable devices
- Voltage monitoring in automotive applications
- Overvoltage and undervoltage protection circuits
Features
- High-precision voltage detection
- Low current consumption
- Small package size
- Wide operating voltage range
- Hysteresis for stable operation
- Adjustable detection voltage
Benefits
- Protects electronic devices from voltage fluctuations
- Ensures reliable system operation
- Extends battery life in portable devices
- Simplifies power management circuit design
- Reduces system downtime due to voltage-related issues
- Improves overall system reliability
Additional Details
The key characteristic of the S-1460CF-C49-TF is its specific detection voltage, designated by the 'C49' element in its part number. Comprehensive technical specifications, including the precise detection voltage, the range of operating temperatures, and details about the packaging, are available within the official datasheet provided by SII Semiconductor Corporation. The 'TF' suffix usually corresponds to a specific type of packaging or taping applied to the component. Built-in hysteresis helps prevent unstable behavior, and the device has very low current consumption. Typically, it is surface-mounted and supplied in small outline packages. The S-1460 family provides designers with various voltage detection options for different applications.