EN
  • EN
  • DE

S-1701Y3340-U5T1G

Part No S-1701Y3340-U5T1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DETECT/REG 400MA 3.3V SOT89-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Applications Converter, Battery Powered Devices
Voltage - Input 2 V to 6.5 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-89-5
Win Source Part Number 211103-S-1701Y3340-U5T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1701Y3340-U5T1G CAD Model

Description

The SII Semiconductor Corporation 211103-S-1701Y3340-U5T1G is a voltage converter IC that is ideal for battery-powered devices.

  • Voltage Input Range: 2V to 6.5V
  • Output Voltage: One output voltage of 3.3V
  • Packaging: Reel-TR
  • Mounting: Surface-mounted
  • Category: Integrated circuits
  • Popularity: Medium popularity
  • Operating Temperature Range: -40°C to 85°C
  • Case/Package: SOT-89-5

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess