EN
  • EN
  • DE

S-1711A1823-M6T

Part No S-1711A1823-M6T
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185383-S-1711A1823-M6T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1711A1823-M6T CAD Model

Description

The S-1711A1823-M6T is a voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable and precise output voltage, even with variations in input voltage or load current. This regulator is suitable for a wide range of applications requiring efficient power management.

Applications

  • Battery-powered devices: Ideal for use in smartphones, tablets, and other portable electronics to regulate battery voltage.
  • Wearable technology: Suitable for smartwatches, fitness trackers, and other wearable devices needing a compact and efficient voltage regulator.
  • IoT (Internet of Things) devices: Used in sensors, microcontrollers, and other IoT devices requiring stable power for reliable operation.
  • Wireless communication devices: Employed in Bluetooth modules, Wi-Fi modules, and other wireless devices to ensure consistent performance.
  • Industrial control systems: Can be used to regulate voltage in various industrial control applications.

Features

  • Low dropout voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High accuracy: Provides a precise output voltage with minimal deviation.
  • Low quiescent current: Minimizes power consumption when the regulator is not actively providing power.
  • Overcurrent protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal shutdown protection: Protects the regulator from overheating by shutting it down when the temperature exceeds a safe limit.
  • Small package size: Compact design allows for use in space-constrained applications.

Benefits

  • Extended battery life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Stable and reliable performance: Precise voltage regulation ensures consistent operation of connected devices.
  • Protection against damage: Overcurrent and thermal shutdown protection prevent damage to the regulator and the load.
  • Reduced power consumption: Low dropout voltage and high efficiency minimize power loss.
  • Simplified design: Integrated features simplify the design of power management circuits.

Additional Details

The S-1711A1823-M6T operates over a wide input voltage range, making it suitable for various power sources. It is available in a compact package, allowing for easy integration into small devices. The regulator's high accuracy and low noise characteristics ensure stable and reliable performance in sensitive applications. Specific voltage outputs are factory pre-set. Consult the datasheet for detailed electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess