EN
  • EN
  • DE

S-1721A1233-M6V1G

Part No S-1721A1233-M6V1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185407-S-1721A1233-M6V1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-1721A1233-M6V1G CAD Model

Description

The S-1721A1233-M6V1G is a voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a highly accurate and stable output voltage, making it suitable for a wide range of applications, particularly in portable and battery-powered devices.

Applications

  • Portable Electronics: Power management in smartphones, tablets, and digital cameras.
  • Wearable Devices: Voltage regulation in smartwatches, fitness trackers, and other wearable technology.
  • IoT (Internet of Things) Devices: Powering sensors, microcontrollers, and communication modules in IoT applications.
  • Medical Devices: Ensuring stable power supply for portable medical equipment such as glucose meters and blood pressure monitors.
  • Power Supplies: Secondary regulation in power supplies to improve output stability and accuracy.

Features

  • High Output Voltage Accuracy: Provides a highly accurate and stable output voltage of 1.2V for precision applications.
  • Low Quiescent Current Consumption: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection (OCP): Protects the regulator and the connected load from damage due to excessive current draw.
  • Thermal Shutdown Protection (TSD): Shuts down the regulator if the temperature exceeds a safe limit, preventing damage.
  • Compact Package: Available in a small package size, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current consumption leads to longer operating times for battery-powered devices.
  • Improved System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance system reliability.
  • Stable Performance: Highly accurate output voltage ensures consistent performance of connected devices.
  • Simplified Design: Integrated protection features reduce the need for external components.
  • Compact Solution: Small package size allows for integration into densely populated circuit boards.

Additional Details

The S-1721A1233-M6V1G has a fixed output voltage of 1.2V and is designed to operate within a specified input voltage range. The device's low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage. For detailed electrical characteristics, including output voltage tolerance, transient response, and temperature stability, refer to the manufacturer's datasheet. The specific package type (e.g., SOT-23-6) is designed for automated assembly processes.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess