EN
  • EN
  • DE

S-1721A2830-I6T1G

Part No S-1721A2830-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089660-S-1721A2830-I6T1G
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-1721A2830-I6T1G CAD Model

Description

The S-1721A2830-I6T1G is a voltage regulator manufactured by SII Semiconductor Corporation. It's designed to provide a highly stable 3.0V output, making it suitable for applications requiring precise voltage regulation, especially in low-power scenarios.

Applications

  • Microcontroller Power: Supplies stable power to microcontrollers in embedded systems and IoT devices.
  • Sensor Power: Provides regulated voltage for accurate sensor readings in various sensing applications.
  • Wireless Communication Modules: Powers Bluetooth, Wi-Fi, and other wireless communication modules.
  • Portable Electronics: Ideal for battery-powered devices like wearables, portable audio players, and handheld gaming devices.
  • Memory Devices: Regulates voltage for memory chips, ensuring data integrity.

Features

  • High Output Voltage Accuracy: Maintains a precise 3.0V output voltage under varying load conditions.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or low-activity mode.
  • Overcurrent Protection: Protects the regulator and connected devices from excessive current draw.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit.
  • Thermal Shutdown: Automatically shuts down the regulator if the internal temperature exceeds a safe limit.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits

  • Stable Device Operation: Ensures consistent performance of connected components by providing a stable and reliable voltage source.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable devices.
  • Increased System Reliability: Protection features guard against common electrical faults.
  • Compact System Design: Small form factor enables integration in miniaturized electronics.
  • Simplified Design: Easy to implement with minimal external components.

Additional Details

The S-1721A2830-I6T1G operates within a defined input voltage range, and its low dropout voltage characteristic allows it to maintain regulation even when the input voltage approaches the output voltage level. The regulator is available in a SOT-23-6 package. It is designed to minimize output voltage ripple and noise, ensuring clean power for sensitive electronic components.

You May Also Be Interested in

Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess