EN
  • EN
  • DE

S-24C01AFJA-TB-01

Part No S-24C01AFJA-TB-01
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185678-S-24C01AFJA-TB-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24C01AFJA-TB-01 CAD Model

Description

The S-24C01AFJA-TB-01 is a 1Kbit (128 x 8 bit) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. It is a serial EEPROM utilizing the I²C bus interface, designed for low voltage and low current operation. This device offers reliable data storage and is suitable for a variety of applications requiring non-volatile memory.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and set-top boxes for storing settings and configuration data.
  • Industrial Equipment: Employed in programmable logic controllers (PLCs), sensors, and data loggers for storing calibration parameters and operational data.
  • Medical Devices: Integrated into medical instruments and monitoring systems for storing patient data and device settings.
  • Automotive Systems: Utilized in car radios, engine control units (ECUs), and anti-lock braking systems (ABS) for storing configuration data and diagnostic information.
  • Security Systems: Found in alarm systems, access control systems, and surveillance equipment for storing security codes and event logs.

Features:

  • Memory Size: 1Kbit (128 x 8 bit) capacity.
  • Interface: I²C bus interface for simple and efficient communication.
  • Operating Voltage: Low voltage operation, typically ranging from 1.6V to 5.5V, suitable for battery-powered applications.
  • Low Current Consumption: Low read and write currents for energy efficiency.
  • Write Protection: Hardware write protection feature to prevent accidental data corruption.
  • Operating Temperature Range: Wide operating temperature range, typically from -40°C to +85°C, suitable for harsh environments.
  • Data Retention: Long data retention capability, typically 100 years.
  • Endurance: High endurance, typically 1 million write cycles.
  • Package: Available in small packages such as SOT-23-5 or similar, for space-constrained applications.

Benefits:

  • Non-Volatile Memory: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: Simple I²C interface allows for easy integration into existing systems with minimal overhead.
  • Low Power Consumption: Extends battery life in portable devices, reducing the need for frequent battery replacements.
  • High Reliability: Provides reliable data storage with high endurance and long data retention.
  • Compact Size: Small package options enable use in space-constrained applications.
  • Data Protection: Hardware write protection prevents unintended data modification.

Additional Details:

The S-24C01AFJA-TB-01 EEPROM supports standard I²C communication protocols, including standard mode (100 kHz) and fast mode (400 kHz). It is designed for applications requiring non-volatile storage of configuration parameters, calibration data, and user preferences. The device features a self-timed write cycle, simplifying the write operation process. Its robust design and wide operating temperature range make it suitable for use in industrial and automotive environments. The product is also compliant with RoHS standards, ensuring environmental friendliness.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PARALLEL 54TFBGA / SDRAM Memory IC 256Mb (16M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Lowest to $22.5715
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess