The S-24C02BFJ-TB is a 2K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) from SII Semiconductor Corporation. This memory chip is designed for applications requiring reliable non-volatile data storage. It features a two-wire I²C serial interface for easy integration into various electronic systems. This particular model is packaged in a small, surface-mount package, ideal for compact designs.
Applications
- Consumer Electronics: Used in devices such as TVs, set-top boxes, and audio players to store user preferences, channel lists, and other configuration data.
- Industrial Control: Employed in PLCs (Programmable Logic Controllers), sensors, and other industrial equipment for storing calibration parameters, device IDs, and configuration settings.
- Automotive Systems: Found in car infotainment systems, engine control units (ECUs), and other automotive electronics to store vehicle settings, diagnostic information, and security codes.
- Medical Devices: Integrated into medical instruments such as patient monitors and diagnostic equipment for storing calibration data, patient information, and device settings.
- Security and Access Control: Used in alarm systems, access control systems, and security cameras to store access codes, user credentials, and event logs.
Features
- 2K-bit EEPROM: Provides 2048 bits of non-volatile storage capacity.
- I²C Serial Interface: Uses a two-wire serial interface for easy communication with microcontrollers and other devices.
- Low Voltage Operation: Operates from a low supply voltage, typically ranging from 1.6V to 5.5V.
- Low Power Consumption: Designed for minimal power consumption, making it suitable for battery-powered devices.
- Write Protect Function: Includes a write protect feature to prevent accidental data overwrites.
- High Reliability: Offers excellent data retention and endurance characteristics.
- Small Package Size: Comes in a compact package suitable for space-constrained applications.
Benefits
- Easy Integration: The I²C interface simplifies connection to microcontrollers and other system components, reducing development time and cost.
- Non-Volatile Data Storage: Data is retained even when power is removed, ensuring data integrity and preventing data loss.
- Low Power Operation: Minimizes power consumption, extending battery life in portable devices and reducing overall system power requirements.
- High Reliability: Provides a robust and dependable solution for storing critical data in demanding environments.
- Compact Design: The small package size allows for use in space-limited applications, enabling smaller and more efficient product designs.
- Cost-Effective: Offers a competitive price point for non-volatile memory solutions, making it a cost-effective choice for a wide range of applications.
Additional Details
The S-24C02BFJ-TB supports both standard (100 kHz) and fast (400 kHz) I²C communication speeds. It features page write mode, enabling up to 16 bytes to be written in a single operation, improving write performance. The device incorporates a self-timed write cycle, simplifying the write process and reducing the need for external timing components. The memory is organized as 256 bytes x 8 bits. The TB in the part number often indicates a specific tape and reel packaging configuration. This device also features a software write protection that can be invoked via I2C commands. It is RoHS compliant and is designed to operate over a wide temperature range, typically -40°C to +85°C.