EN
  • EN
  • DE

S-24C128CH-T8T2U3

Part No S-24C128CH-T8T2U3
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836263-S-24C128CH-T8T2U3
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian S-24C128CH-T8T2U3 CAD Model

Description

The S-24C128CH-T8T2U3 is a 128Kbit (16K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This is a serial EEPROM that uses the I2C interface for communication. It is designed for applications needing non-volatile storage with reliable data retention, and relatively large memory capacity compared to smaller EEPROMs.

Applications

  • Consumer Electronics: Used in advanced consumer electronics like smart TVs, Blu-ray players, and gaming consoles to store user profiles, settings, and firmware updates.
  • Industrial Control Systems: Employed in industrial automation and control equipment to store configuration parameters, calibration data, and system logs.
  • Networking Equipment: Found in routers, switches, and modems to store network configurations, security settings, and firmware.
  • Automotive Electronics: Utilized in automotive applications, such as engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS), for storing calibration data, diagnostic information, and software code.
  • Medical Devices: Integrated into medical equipment for storing patient data, device settings, and calibration parameters.

Features

  • 128Kbit (16K x 8) Memory Organization: Offers a memory capacity of 128 kilobits, organized as 16,384 bytes of 8 bits each.
  • 2-Wire (I2C) Serial Interface: Uses the industry-standard I2C interface for communication, supporting clock frequencies up to a specified maximum (typically 1 MHz or higher).
  • Low Voltage Operation: Operates at a low voltage, typically ranging from 1.8V to 5.5V, which is compatible with a wide range of microcontrollers and systems.
  • Write Protect Feature: Includes a hardware write protect pin to prevent accidental data corruption during operation.
  • Self-Timed Write Cycle: Automatically handles the write cycle, simplifying the programming process and reducing the need for external timing control.
  • High Reliability: Designed for high endurance (number of write cycles) and data retention, ensuring long-term reliability.
  • Small Package Options: Available in compact packages like TSSOP and SOP, allowing for integration into space-constrained designs.

Benefits

  • Non-Volatile Storage: Retains stored data even when power is removed, ensuring data integrity and preventing loss of critical information.
  • Easy to Interface: The I2C interface simplifies communication with microcontrollers and other host devices, reducing development time and complexity.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Data Protection: The write protect feature prevents accidental data overwrites, enhancing data security.
  • Compact Size: Small package options enable integration into space-constrained applications, maximizing board space utilization.
  • Reliable Performance: Provides high endurance and data retention for long-term reliability, reducing the risk of data loss or corruption.

The S-24C128CH-T8T2U3 is a robust and reliable EEPROM designed for diverse applications requiring substantial non-volatile memory and ease of integration.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess