EN
  • EN
  • DE

S-24C64AOI-J8T1G

Part No S-24C64AOI-J8T1G
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836265-S-24C64AOI-J8T1G
Ultra Librarian 3D Model Ultra Librarian S-24C64AOI-J8T1G CAD Model

Description

The S-24C64AOI-J8T1G is a 64Kbit (8K x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This serial EEPROM utilizes the I2C interface for communication, making it suitable for applications requiring non-volatile storage with moderate memory capacity.

Applications

  • Consumer Electronics: Used in TVs, DVD players, and set-top boxes to store user settings, channel information, and other configuration data.
  • Industrial Control: Employed in industrial control systems and data loggers for storing calibration parameters, sensor data, and system configurations.
  • Home Appliances: Integrated into smart appliances like refrigerators, washing machines, and ovens for storing user preferences and operating parameters.
  • Automotive Electronics: Used in automotive applications for storing vehicle settings, diagnostic information, and software code.
  • Gaming Consoles: Found in gaming consoles for storing game save data and user profiles.

Features

  • 64Kbit (8K x 8) Memory Organization: Provides a storage capacity of 64 kilobits, organized as 8,192 bytes of 8 bits each.
  • 2-Wire (I2C) Serial Interface: Uses the industry-standard I2C interface for communication, supporting clock frequencies up to a specified maximum.
  • Low Voltage Operation: Operates at a low voltage, typically in the range of 1.8V to 5.5V, making it suitable for battery-powered applications.
  • Write Protect Feature: Includes a hardware write protect pin to prevent accidental data corruption.
  • Self-Timed Write Cycle: Automatically manages the write cycle, simplifying the programming process.
  • High Reliability: Offers high endurance (number of write cycles) and data retention.
  • Small Package Options: Available in compact packages such as TSSOP and SOP, enabling space-saving designs.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy to Interface: The I2C interface simplifies communication with microcontrollers and other host devices.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Data Protection: The write protect feature prevents accidental data overwrites.
  • Compact Size: Small package options enable integration into space-constrained applications.
  • Reliable Performance: Provides high endurance and data retention for long-term reliability.

The S-24C64AOI-J8T1G EEPROM is designed for applications requiring reliable non-volatile data storage with a simple serial interface and moderate memory capacity.

You May Also Be Interested in

443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Excelitas Technologies
FOCUS & COAX MODULE W/150MM WD
Lowest to $4.0344
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess