EN
  • EN
  • DE

S-24CS16AOI-H6T3

Part No S-24CS16AOI-H6T3
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836267-S-24CS16AOI-H6T3
Ultra Librarian 3D Model Ultra Librarian S-24CS16AOI-H6T3 CAD Model

Description

The S-24CS16AOI-H6T3 is a 16Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This is a serial EEPROM that uses the SPI (Serial Peripheral Interface) for communication. It is designed for applications that need non-volatile storage and require a fast serial interface.

Applications

  • Consumer Electronics: Used in various consumer products like TVs, audio equipment, and set-top boxes for storing settings and configurations.
  • Industrial Control Systems: Found in industrial automation equipment for storing calibration data and system parameters.
  • Medical Devices: Employed in medical equipment for storing device settings and calibration information.
  • Automotive Applications: Utilized in automotive electronics for storing configuration data and diagnostic information.
  • Embedded Systems: Suitable for various embedded systems requiring non-volatile memory for data storage.

Features

  • 16Kbit (2K x 8) Memory Organization: Offers a memory capacity of 16 kilobits, organized as 2048 bytes of 8 bits each.
  • SPI Serial Interface: Uses the SPI interface for communication, supporting high-speed data transfer rates.
  • Low Voltage Operation: Operates at a low voltage, typically in the range of 1.8V to 5.5V, making it suitable for battery-powered applications.
  • Write Protect Feature: Includes a hardware write protect pin to prevent accidental data corruption.
  • Self-Timed Write Cycle: Automatically manages the write cycle, simplifying the programming process.
  • High Reliability: Offers high endurance (number of write cycles) and data retention.
  • Small Package Options: Available in compact packages such as SOP and TSSOP, enabling space-saving designs.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Serial Interface: The SPI interface allows for high-speed data transfer, improving system performance.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • Data Protection: The write protect feature prevents accidental data overwrites.
  • Compact Size: Small package options enable integration into space-constrained applications.
  • Reliable Performance: Provides high endurance and data retention for long-term reliability.

The S-24CS16AOI-H6T3 SPI EEPROM is designed for applications requiring reliable, non-volatile data storage with a high-speed serial interface.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess