EN
  • EN
  • DE

S-24CS64A0I-H8T1

Part No S-24CS64A0I-H8T1
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185779-S-24CS64A0I-H8T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS64A0I-H8T1 CAD Model

Description

The S-24CS64A0I-H8T1 is a 64 Kbit EEPROM manufactured by SII Semiconductor Corporation. This device is a serial EEPROM with a two-wire (I2C) interface, offering a reliable and efficient solution for non-volatile data storage. It is designed for a wide range of applications requiring low power consumption and a compact footprint.

Applications:

  • Smart Cards: Used in smart cards for storing user data, financial information, and security credentials.
  • Access Control Systems: Implemented in door access systems, security gates, and time attendance systems for storing user access rights, event logs, and system configurations.
  • Set-Top Boxes: Utilized in set-top boxes for storing channel lists, user preferences, and electronic program guide (EPG) data.
  • Programmable Logic Controllers (PLCs): Integrated into PLCs for storing program code, configuration data, and process parameters.
  • Medical Equipment: Found in medical devices for storing patient data, device settings, and calibration information.

Features:

  • 64 Kbit (8192 x 8) EEPROM: Provides 64 kilobits of non-volatile storage capacity.
  • Two-Wire (I2C) Interface: Enables easy communication with microcontrollers and other I2C-compatible devices.
  • Low Voltage Operation: Operates at low voltage levels, making it suitable for battery-powered applications.
  • Write Protect Feature: Protects against accidental data corruption.
  • Small Package: Available in compact packages, like an 8-pin SOP.
  • Wide Operating Temperature Range: Designed to operate over a wide temperature range.

Benefits:

  • Reliable Non-Volatile Storage: Ensures data retention even when power is removed.
  • Easy Integration: Simplified integration with microcontrollers through the I2C interface.
  • Low Power Consumption: Contributes to energy efficiency in battery-operated devices.
  • Data Protection: Prevents accidental data loss due to the write protect feature.
  • Compact Size: Allows for integration into small form factor devices.

Additional Details:

The S-24CS64A0I-H8T1 supports standard I2C communication speeds and has a specified endurance rating (number of write/erase cycles). It is designed to meet industry standards for data retention. Consult the device's datasheet for detailed electrical specifications, timing diagrams, and application notes.

You May Also Be Interested in

STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 28SOH / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOH
Lowest to $42.6677
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
Adesto Technologies
IC FLASH 512KBIT SPI 8SOIC / FLASH Memory IC 512Kb (64K x 8) SPI 104 MHz 8-SOIC
Lowest to $0.6129
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/DUAL I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Dual I/O 50 MHz 8-SOP
Need more? Email Us
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess