EN
  • EN
  • DE

S-2864BFE-150

Part No S-2864BFE-150
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305664-S-2864BFE-150
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-2864BFE-150 CAD Model

Description

The S-2864BFE-150 is a high-performance voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This functionality is crucial for ensuring the stable operation of microcontrollers (MCUs) and other digital circuits in various electronic systems.

Applications

  • Microcontroller Reset Circuits: Used to reset MCUs during power-up or brownout conditions, preventing erroneous operation.
  • Power Management Systems: Integrated into power management circuits to monitor voltage rails and ensure system stability.
  • Battery-Powered Devices: Provides low-voltage detection to protect batteries from deep discharge and extend battery life.
  • Industrial Control Systems: Monitors critical voltage levels in industrial equipment to prevent damage from voltage fluctuations.
  • Automotive Electronics: Used in automotive systems for voltage monitoring and reset functions.

Features

  • High Accuracy: Provides precise voltage detection for reliable system operation.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open Drain Output: Offers flexible connection options with external pull-up resistors.
  • Small Package: Available in compact packages for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a broad voltage range, accommodating various system requirements.

Benefits

  • Improved System Reliability: Prevents erroneous operation of microcontrollers and other digital circuits by providing a reliable reset signal.
  • Extended Battery Life: Low current consumption minimizes power drain, extending battery life in portable devices.
  • Simplified Circuit Design: Integrated voltage detection simplifies circuit design and reduces the number of external components.
  • Enhanced System Protection: Protects against damage from voltage fluctuations and brownout conditions.
  • Cost-Effective Solution: Provides a reliable voltage detection solution at a competitive price.

The S-2864BFE-150 features a highly accurate voltage detection circuit and low quiescent current. This device is typically used in applications where precise voltage monitoring and reset functionality are essential to ensure the stability and reliability of the electronic system. The open drain output allows for versatile interfacing with various microcontrollers and digital logic circuits. Its small package size further enhances its applicability in space-constrained designs.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
SII Semiconductor Corporation
Lowest to $0.4770
AMCC
Lowest to $3.2617
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess