EN
  • EN
  • DE

S-29130AFJA-TB

Part No S-29130AFJA-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305676-S-29130AFJA-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29130AFJA-TB CAD Model

Description

The S-29130AFJA-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide an output signal when the voltage falls below a specified threshold. This particular model features a specific detection voltage and output type, making it suitable for various applications requiring undervoltage detection.

Applications

  • Microcontroller Reset Circuits: Ensuring proper microcontroller operation by resetting it during undervoltage conditions.
  • Power Supply Monitoring: Detecting failures or drops in power supply voltage.
  • Battery Management Systems: Monitoring battery voltage to prevent over-discharge.
  • Industrial Control Systems: Protecting sensitive equipment from voltage fluctuations.
  • Consumer Electronics: Ensuring stable operation of devices during low-power conditions.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels.
  • Low Current Consumption: Minimizes the impact on power budget.
  • Small Package Size: Allows for compact circuit designs.
  • Hysteresis: Prevents output oscillation near the detection threshold.
  • Open Drain Output: Enables flexible interfacing with other circuits.

Benefits

  • Improved System Reliability: Prevents malfunctions caused by undervoltage conditions.
  • Enhanced Battery Life: Protects batteries from over-discharge, extending their lifespan.
  • Simplified Circuit Design: Reduces the need for external components.
  • Reduced Power Consumption: Minimizes the impact on system power budget.
  • Compact Solution: Enables smaller and more efficient product designs.

The S-29130AFJA-TB typically operates within a specific voltage range and temperature range, as detailed in the product datasheet. Its open-drain output requires a pull-up resistor. The threshold voltage is a key parameter, and different versions of the S-29130 series offer various threshold voltages to meet specific application requirements. Detailed electrical characteristics, such as the detection voltage accuracy and response time, are specified in the datasheet. Package type is typically SOT-23 or similar small form factor.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5165 $60.6600
95+ $1.2439 $118.1705
145+ $1.2058 $174.8410
200+ $1.1666 $233.3200
260+ $1.1273 $293.0980
345+ $1.0106 $348.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess