EN
  • EN
  • DE

S-29220AFJA-TB-G

Part No S-29220AFJA-TB-G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305712-S-29220AFJA-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29220AFJA-TB-G CAD Model

Description

The S-29220AFJA-TB-G is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a certain threshold. This crucial function protects microcontrollers and other sensitive components from undervoltage conditions, which can cause erratic behavior or data corruption.

Applications

  • Microcontroller reset circuits: Providing a clean and reliable reset signal for microcontrollers during power-up or brownout conditions.
  • Power management systems: Monitoring power supply voltages to safeguard downstream circuitry.
  • Battery-powered devices: Preventing deep discharge of batteries by shutting down the device when battery voltage drops below a safe level.
  • Industrial control systems: Protecting sensitive electronics from voltage fluctuations in harsh environments.
  • Automotive electronics: Monitoring battery voltage and preventing damage to electronic components in vehicles.

Features

  • High-accuracy detection voltage: Offers precise monitoring of voltage levels.
  • Low current consumption: Minimizes power drain on the monitored circuit, extending battery life.
  • Small package size: Enables compact designs and efficient use of PCB space.
  • Open-drain output: Provides flexibility in interfacing with various circuits and logic levels.
  • Hysteresis: Prevents output oscillation when the input voltage is near the detection threshold, ensuring stable operation.

Benefits

  • Prevents microcontroller malfunction: Guarantees reliable microcontroller operation by providing a clean reset signal during voltage drops.
  • Protects sensitive components: Prevents damage to electronic components caused by undervoltage conditions, extending their lifespan.
  • Extends battery life: Prevents deep discharge of batteries, maximizing the operational time of battery-powered devices.
  • Improves system reliability: Ensures stable and predictable performance of electronic systems, reducing the risk of failures.
  • Simplifies circuit design: Streamlines the design process by integrating voltage monitoring and reset functions into a single component.

The S-29220AFJA-TB-G typically features a detection voltage of 2.2V. Its low current consumption makes it ideal for battery-operated devices. The open-drain output configuration allows for versatile connection to various logic circuits and microcontrollers. The integrated hysteresis prevents false triggering and ensures stable output behavior. The small surface-mount package minimizes board space requirements, making it suitable for compact electronic devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess