The S-29294AFJA-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels within electronic circuits and provide a reliable reset signal when the voltage drops below a predetermined threshold. It is a crucial component in ensuring the stability and proper functioning of various electronic devices by preventing malfunctions caused by undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Industrial control equipment
- Automotive electronics
Features
- High-accuracy detection voltage
- Low current consumption
- Small package size
- Hysteresis characteristics
- Built-in delay circuit (TB version)
Benefits
- Prevents erratic system behavior due to undervoltage
- Extends battery life in portable devices
- Reduces system downtime
- Improves overall system reliability
- Simplified circuit design due to integrated functionality
The S-29294AFJA-TB features a precise detection voltage, ensuring accurate voltage monitoring. Its low current consumption makes it suitable for battery-powered applications where power efficiency is critical. The small package size allows for integration into compact electronic devices. The hysteresis characteristic prevents chattering or false triggering around the threshold voltage. The built-in delay circuit in the TB version provides a defined reset pulse width, ensuring proper microcontroller initialization.
Technical Specifications: The specific detection voltage threshold and other technical details can be found in the manufacturer's datasheet. Key parameters to consider include the detection voltage range, operating temperature range, supply voltage range, and output voltage levels. Refer to the datasheet for precise values. Package type: SOT-25A. Output type: N-channel open drain.