EN
  • EN
  • DE

S-29390AFJA

Part No S-29390AFJA
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305745-S-29390AFJA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29390AFJA CAD Model

Description

The S-29390AFJA is a voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels and provide a reset signal or similar indication when the voltage falls below a certain threshold. It is frequently used in applications requiring reliable voltage supervision to prevent damage or malfunction of electronic systems.

Applications

  • Microcontroller Reset Circuits: Ensures proper initialization and startup of microcontrollers by providing a reset signal during power-up and brown-out conditions.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies to protect connected devices from damage.
  • Battery-Powered Devices: Monitors battery voltage levels to prevent deep discharge and extend battery lifespan.
  • Real-Time Clocks (RTC): Provides a reset signal to RTCs to maintain accurate timekeeping in case of power interruptions.
  • Industrial Control Systems: Supervises voltage levels in industrial equipment to ensure safe and reliable operation.

Features

  • High-Accuracy Voltage Detection: Provides precise monitoring of voltage levels with minimal deviation.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and low-power applications.
  • Small Package Size: Allows for compact integration into space-constrained electronic circuits.
  • Open-Drain Output: Offers flexibility in interfacing with other components and systems.
  • Built-in Hysteresis: Prevents output oscillation during voltage transitions, ensuring stable operation.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption due to voltage fluctuations.
  • Extended Battery Life: Low power consumption contributes to longer operational time in battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.
  • Enhanced Protection: Safeguards sensitive components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a competitive price point.

Additional Details

The S-29390AFJA typically requires a pull-up resistor on its open-drain output. The detection voltage is pre-set to a specific value during manufacturing. The device operates over a wide temperature range, often from -40°C to +85°C. It is available in small outline packages such as SOT-25. For specific electrical characteristics, timing diagrams, and application notes, refer to the manufacturer's datasheet. This will ensure proper implementation and prevent damage to the IC or the surrounding circuitry.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess