EN
  • EN
  • DE

S-2985B31-H4T1

Part No S-2985B31-H4T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 305765-S-2985B31-H4T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-2985B31-H4T1 CAD Model

Description

The S-2985B31-H4T1 is a voltage regulator IC manufactured by SII Semiconductor Corporation. This device is designed to provide a stable and regulated 3.1V output voltage, which is crucial for powering sensitive electronic components and ensuring consistent performance in various applications. The voltage regulator protects circuits from voltage fluctuations and variations in the input power source, ensuring reliable operation.

Applications

  • Microcontroller Power Supply: Provides a stable 3.1V supply for microcontrollers and other digital logic devices.
  • Sensor Power Supply: Regulates the voltage for sensors requiring a precise and stable voltage reference.
  • Memory Devices: Powers memory ICs, ensuring data integrity during read and write operations.
  • Portable Electronic Devices: Used in devices such as smartphones, tablets, and wearables to regulate voltage.
  • Industrial Control Systems: Provides a stable voltage supply for control circuits and instrumentation equipment.

Features

  • Fixed 3.1V Output Voltage: Provides a stable and regulated 3.1V output.
  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating and sustaining damage.

Benefits

  • Stable Power Supply: Ensures a consistent and reliable 3.1V power source for electronic circuits.
  • Improved System Performance: Provides stable power to components, ensuring optimal performance.
  • Extended Battery Life: Low quiescent current contributes to longer battery life in portable applications.
  • Protection Against Damage: Overcurrent and thermal shutdown protection mechanisms prevent damage to both the regulator and the connected circuitry.
  • Simplified Design: The integrated design minimizes the need for external components and simplifies overall circuit design.

The S-2985B31-H4T1 voltage regulator is particularly well-suited for portable and battery-powered devices thanks to its low dropout voltage and low quiescent current. The built-in overcurrent and thermal shutdown protection features enhance the reliability and robustness of the circuit. The fixed 3.1V output simplifies the design process and reduces the number of external components required, making it a cost-effective solution for providing a stable power supply.

Consult the datasheet for detailed specifications, including input voltage range, output current capabilities, and thermal characteristics. Proper use and adherence to the datasheet guidelines are essential for ensuring reliable operation and preventing damage to the regulator and associated circuitry.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Sharp Microelectronics
Lowest to $1.3860
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess