EN
  • EN
  • DE

S-34C02BI-A8001

Part No S-34C02BI-A8001
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306644-S-34C02BI-A8001
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-34C02BI-A8001 CAD Model

Description

The S-34C02BI-A8001 is a 2Kbit EEPROM manufactured by SII Semiconductor Corporation. It's designed for low-voltage, low-power applications requiring non-volatile memory storage. This EEPROM is often used to store small amounts of configuration data, settings, or calibration information in various electronic devices.

Applications:

  • Consumer Electronics: Used in small electronic gadgets like remote controls, digital thermometers, and simple toys to store settings and preferences.
  • Industrial Sensors: Found in industrial sensors for storing calibration data and sensor identification information.
  • Medical Devices: Employed in portable medical devices for storing patient data and device settings.
  • Automotive Applications: Utilized in automotive electronics for storing configuration parameters and identification information.
  • Smart Cards: Integrated into smart cards for storing small amounts of secure data.

Features:

  • Low Voltage Operation: Operates at a low voltage range (e.g., 1.8V to 5.5V), minimizing power consumption.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data is not lost.
  • I2C Interface: Communicates via a standard I2C serial interface for easy integration with microcontrollers.
  • Write Protection: Features write protection mechanisms to prevent accidental data corruption.
  • Small Package Size: Available in small surface-mount packages (e.g., SOT-23, MSOP) for space-constrained applications.

Benefits:

  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power consumption.
  • Reliable Data Storage: Ensures data integrity and retention in critical applications.
  • Easy Integration: Simplifies system design and reduces development time due to the standard I2C interface.
  • Data Protection: Prevents accidental data loss or corruption.
  • Compact Design: Allows for integration into small and portable devices.

Additional Details:

The S-34C02BI-A8001 uses a 2-wire I2C serial interface. It has a limited number of write cycles, typically in the thousands or tens of thousands, so it is not suitable for applications requiring frequent data updates. The memory is organized as a series of pages or blocks that can be written to individually. For detailed specifications, including voltage range, temperature range, and write cycle time, refer to the device datasheet from SII Semiconductor Corporation.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess