EN
  • EN
  • DE

S-35180A-T8T1G

Part No S-35180A-T8T1G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306675-S-35180A-T8T1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-35180A-T8T1G CAD Model

Description

The S-35180A-T8T1G is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. It is designed for applications requiring accurate voltage monitoring and reset functionality in various electronic devices.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller initialization and preventing erroneous operation during voltage fluctuations.
  • Power management systems: Monitoring power supply voltage levels and triggering protective actions in case of overvoltage or undervoltage conditions.
  • Battery-powered devices: Providing reliable voltage monitoring to prevent deep discharge and prolong battery life.
  • Industrial control systems: Monitoring critical voltage levels to ensure safe and reliable operation of industrial equipment.
  • Automotive electronics: Monitoring battery voltage and triggering safety mechanisms in automotive applications.

Features

  • High-accuracy detection voltage: Ensures precise voltage monitoring for reliable system operation.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Built-in hysteresis: Prevents chattering and ensures stable operation during voltage fluctuations.
  • Small package size: Allows for compact design and easy integration into various electronic devices.
  • Open-drain output: Provides flexibility in interfacing with different types of microcontrollers and other electronic circuits.

Benefits

  • Improved system reliability: Protects electronic devices from damage caused by voltage fluctuations.
  • Extended battery life: Minimizes power consumption in battery-powered applications.
  • Simplified circuit design: Reduces the number of external components required for voltage monitoring.
  • Reduced development time: Offers a readily available solution for voltage detection and reset functionality.
  • Enhanced safety: Prevents erroneous operation and ensures safe system behavior in critical applications.

Additional Details

The S-35180A-T8T1G features a detection voltage typically around 1.8V, but this should be confirmed with the datasheet. The specific reset release voltage and other electrical characteristics are detailed in the SII Semiconductor Corporation datasheet. The package type is typically SOT-25 or equivalent, depending on the exact manufacturing details. It is crucial to refer to the official datasheet for precise specifications before using this component in any design. This IC is designed to operate within a specific temperature range, usually -40°C to +85°C, but refer to the datasheet for accurate operating temperature ranges. The output is typically an N-channel open drain, requiring a pull-up resistor for proper operation.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess