EN
  • EN
  • DE
  • IT

S-35399A03-J8T2U

Part No S-35399A03-J8T2U
Manufacturer SII Semiconductor Corporation
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.3 V to 5.5 V
Current - Timekeeping (Max) 14μA to 30μA @ 3V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOP-J
Win Source Part Number 1093657-S-35399A03-J8T2U
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-35399A03-J8T2U CAD Model

Description

The SII Semiconductor Corporation clock/calendar integrated circuit is a high-quality electronic component designed for use in a wide range of applications.

  • Mounting: SMD (SMT)
  • Package: 8-SOP-J
  • Memory Size: -
  • Date Format: YY-MM-DD-dd
  • Supply Voltage: 1.3 V to 5.5 V
  • Current Timekeeping @ 3V to 5V: 14μA to 30μA
  • Operating Temperature: -40°C to 85°C
  • Popularity: Popular
  • Supply and Demand: Balanced

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $9.4586
Maxim Integrated
IC RTC CLK/CALENDAR SPI 10UMAX
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 16SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 16SOIC
Need more? Email Us
Intersil
IC RTC EVENT REC I2C 14TSSOP
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1862 $65.2410
135+ $0.9741 $131.5035
210+ $0.9430 $198.0300
285+ $0.9132 $260.2620
370+ $0.8822 $326.4140
495+ $0.7917 $391.8915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess