EN
  • EN
  • DE

S-6410N30-M3T1S

Part No S-6410N30-M3T1S
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 307681-S-6410N30-M3T1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-6410N30-M3T1S CAD Model

Description

The S-6410N30-M3T1S is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor a voltage level and provide an output signal when the voltage falls below a specific threshold. This functionality is crucial for ensuring stable and reliable operation of electronic devices.

Applications:

  • Microcontroller Reset: Provides a reset signal to a microcontroller during power-up or when the supply voltage drops below the operating level, ensuring proper initialization.
  • Power Management Systems: Monitors battery voltage in portable devices, triggering low-power modes or shutdowns to prevent deep discharge and data loss.
  • Overvoltage Protection Circuits: Detects overvoltage conditions and activates protection mechanisms to prevent damage to sensitive components.
  • Memory Protection: Protects data stored in memory during power failures by enabling write-protect functions.
  • Industrial Control Equipment: Monitors power supply stability to prevent malfunctions and ensure safe operation of industrial machinery.

Features:

  • Precise Voltage Detection: Accurately monitors voltage levels with minimal error.
  • Low Current Consumption: Minimizes power drain on the system, extending battery life in portable devices.
  • Hysteresis: Prevents oscillations around the threshold voltage for stable and reliable operation.
  • Small Package Size: Allows for integration into compact and space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably in a variety of environmental conditions.

Benefits:

  • Improved System Reliability: Prevents data corruption and system malfunctions caused by low voltage conditions.
  • Extended Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Simplified Circuit Design: Integration of voltage detection functionality reduces component count and simplifies board layout.
  • Enhanced System Protection: Protects sensitive components from damage due to voltage fluctuations.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details:

The S-6410N30-M3T1S likely includes a built-in delay circuit to prevent false resets due to transient voltage drops. The detection voltage is factory-set and can be selected to meet specific application requirements. The datasheet contains detailed electrical specifications, including the threshold voltage, hysteresis voltage, and operating current.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Freescale Semiconductor - NXP
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Lowest to $0.3972
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Lowest to $7.7119
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess