EN
  • EN
  • DE

S-6414AAA-L800

Part No S-6414AAA-L800
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836413-S-6414AAA-L800
Ultra Librarian 3D Model Ultra Librarian S-6414AAA-L800 CAD Model

Description

The S-6414AAA-L800 is a voltage regulator IC manufactured by SII Semiconductor Corporation (now Renesas Electronics Corporation). It is a highly accurate voltage regulator designed for use in a variety of electronic devices requiring stable and efficient power management.

Applications

  • Portable Devices: Ideal for smartphones, tablets, and other battery-powered devices needing efficient voltage regulation.
  • Wearable Technology: Used in smartwatches and fitness trackers where low power consumption is crucial.
  • IoT Devices: Suitable for various IoT sensors and modules requiring stable voltage supply.
  • Power Management Circuits: Can be integrated into power management units (PMUs) for diverse applications.
  • Medical Devices: Utilized in medical instruments requiring high accuracy and reliability.

Features

  • High Accuracy: Offers precise output voltage regulation, ensuring consistent performance.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from excessive current.
  • Thermal Shutdown Protection: Protects the IC from overheating by shutting down the output when the temperature exceeds a safe limit.
  • Small Package: Available in compact packages, ideal for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current leads to prolonged battery life in portable devices.
  • Improved System Stability: Accurate voltage regulation ensures stable and reliable operation of connected components.
  • Enhanced System Protection: Overcurrent and thermal shutdown features protect the device from potential damage.
  • Compact Design: Small package size allows for integration into compact electronic devices.
  • Reliable Performance: Designed for high reliability and long-term stability in demanding applications.

Additional Details

The S-6414AAA-L800 typically provides a fixed output voltage, but specific voltage ratings may vary depending on the exact model. It usually supports a wide input voltage range and is designed for low dropout voltage operation, allowing it to operate efficiently even with low input voltages. The device’s protection features include short-circuit protection, ensuring safe operation in case of accidental shorts. Detailed technical specifications such as input voltage range, output voltage accuracy, and temperature operating range are provided in the product datasheet.

The S-6414AAA-L800’s combination of high accuracy, low power consumption, and comprehensive protection features makes it a versatile and reliable choice for a broad range of voltage regulation applications. Its suitability for battery-powered devices, coupled with its small size, renders it especially valuable for modern, compact electronic designs.

You May Also Be Interested in

American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess