EN
  • EN
  • DE

S-80127ANBB-JCM-TF

Part No S-80127ANBB-JCM-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186595-S-80127ANBB-JCM-TF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80127ANBB-JCM-TF CAD Model

Description

The S-80127ANBB-JCM-TF is a voltage detector IC manufactured by SII Semiconductor Corporation, belonging to their S-801 Series. This particular model offers a precise voltage detection threshold, ultra-low current consumption, and a compact SOT-25 package, making it suitable for a variety of battery-powered and voltage monitoring applications.

Applications

  • Microcontroller Reset: Ensures a proper system reset when the supply voltage falls below the detection threshold.
  • Battery Monitoring: Provides an indication of low battery voltage in portable devices.
  • Power Failure Detection: Detects interruptions in the power supply and triggers appropriate actions.
  • Memory Backup: Protects data in memory by switching to a backup power source during power failures.
  • Portable Electronics: Ideal for use in mobile phones, tablets, and other battery-operated devices due to its low power consumption.

Features

  • Ultra-Low Current Consumption: Minimizes battery drain with a typical current consumption of 0.8 μA.
  • High-Precision Detection Voltage: Offers accurate voltage monitoring with a typical detection voltage of 2.7V.
  • Hysteresis: Built-in hysteresis prevents oscillations and improves stability near the detection threshold.
  • Wide Operating Voltage Range: Functions reliably over a broad input voltage range.
  • Small Package: Compact SOT-25 package saves valuable board space.
  • N-Channel Open Drain Output: Provides a flexible output for interfacing with various circuits.

Benefits

  • Extended Battery Life: The ultra-low current consumption significantly extends the operating time of battery-powered devices.
  • Reliable Voltage Monitoring: The high-precision detection voltage ensures accurate and dependable voltage supervision.
  • Stable Operation: The hysteresis feature prevents unwanted oscillations and enhances system stability.
  • Space-Saving Design: The small SOT-25 package allows for compact and efficient circuit designs.
  • Simplified System Design: Requires minimal external components, reducing complexity and cost.
  • Improved System Reliability: Prevents system malfunctions caused by voltage drops.

Additional Details

The S-80127ANBB-JCM-TF operates over a temperature range of -40°C to +85°C. The output is N-channel open drain, which requires a pull-up resistor. The specific detection voltage for this model is 2.7V. The device integrates hysteresis to prevent output chattering when the input voltage is near the threshold. The power supply rejection ratio is also high, further improving the stability of the device's operation.

In summary, the S-80127ANBB-JCM-TF from SII Semiconductor Corporation is a robust and efficient voltage detector IC that provides reliable voltage monitoring and reset functionality in a wide range of applications, especially those requiring low power consumption and a small footprint.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess