EN
  • EN
  • DE

RFBPB2012090A19P1C

Part No RFBPB2012090A19P1C
Manufacturer Walsin Technology Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835372-RFBPB2012090A19P1C
Ultra Librarian 3D Model Ultra Librarian RFBPB2012090A19P1C CAD Model

Description

The RFBPB2012090A19P1C is a bandpass filter manufactured by Walsin Technology Corporation. It's a surface mount device designed for use in various radio frequency (RF) applications where specific frequency bands need to be isolated.

Applications

  • Wireless communication systems
  • Mobile phones
  • GPS devices
  • Bluetooth applications
  • Satellite receivers
  • Wi-Fi modules

Features

  • Small size: Designed for compact electronic devices.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • Bandpass filtering: Allows a specific frequency range to pass through while attenuating others.
  • Low insertion loss: Minimizes signal attenuation within the passband.
  • High attenuation: Provides strong rejection of unwanted frequencies.
  • Stable performance over temperature: Maintains consistent filtering characteristics across a wide temperature range.

Benefits

  • Improved signal quality: By filtering out unwanted noise and interference, the RFBPB2012090A19P1C enhances the clarity and strength of desired signals.
  • Enhanced receiver sensitivity: The filter improves the ability of receivers to detect weak signals.
  • Reduced interference: Minimizes the impact of unwanted signals on system performance.
  • Compact design: Enables miniaturization of electronic devices.
  • Cost-effective: Provides a reliable filtering solution at a competitive price.
  • Reliable operation: Ensures consistent performance in demanding environments.

Technical Specifications

While detailed specifications require access to the datasheet, key parameters typically include the center frequency, bandwidth, insertion loss, attenuation levels at specific frequencies, impedance, and operating temperature range. Consult the Walsin Technology Corporation datasheet for precise values.

In summary, the RFBPB2012090A19P1C is a compact and efficient bandpass filter suitable for a wide range of wireless applications. Its small size, low insertion loss, and high attenuation make it a valuable component in modern communication systems.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess