EN
  • EN
  • DE
  • IT

S-80127ANMC-JCMT2G

Part No S-80127ANMC-JCMT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Description IC VOLT DETECTOR 2.7V SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Type Voltage Detector
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 32.5 ms Minimum
Voltage - Threshold 2.7V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 063150-S-80127ANMC-JCMT2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80127ANMC-JCMT2G CAD Model

Description

The SII Semiconductor Corporation Voltage Detector is a high-performance electronic component designed to monitor the voltage level of a circuit and provide an open drain or open collector output.

  • Reset: Active Low
  • Reset Timeout (Minimum): 32.5 ms
  • Mounting Type: SMD (SMT)
  • Case/Package: SOT-23-5
  • Voltage Threshold: 2.7V
  • Integrated Circuits Category: Active
  • Popularity: Medium
  • Output Type: Open Drain or Open Collector

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB / Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $2.6077
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8CDIP / Supervisor Push-Pull, Totem Pole 1 Channel 8-CERDIP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL 8SOIC / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Need more? Email Us
Infineon Technologies
IC SUPERVISOR PWR SUP MON 8DIP / Supervisor Channel
Lowest to $2.1448
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-3
Lowest to $2.6520
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess