The S-80128CLMC-JIN-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage falls below a predetermined threshold. Its key features include low current consumption, high-precision detection, and a compact package size, making it suitable for a wide range of applications, particularly in portable and battery-powered devices.
Applications
- Microcontroller reset
- Power supply monitoring
- Battery-powered equipment
- Portable devices
- Voltage regulators
Features
- Detection Voltage: 2.8V
- Output Type: N-channel open drain
- Package: SOT-23-5
- Ultra-Low Current Consumption: 0.8 μA (typical)
- Operating Voltage Range: 0.8V to 6.0V
- Built-in Hysteresis
Benefits
- Reliable Voltage Monitoring: Ensures stable system operation by accurately detecting voltage drops.
- Extended Battery Life: Minimal current draw helps prolong battery life in portable devices.
- Compact Design: Small SOT-23-5 package saves valuable board space.
- Simplified Circuit Design: Integrated hysteresis prevents false triggering caused by noise or minor voltage fluctuations.
- Flexible Interface: N-channel open drain output allows for easy interfacing with various microcontrollers and logic circuits.
Additional Details
The S-80128CLMC-JIN-T2 is a highly reliable voltage detector that provides a cost-effective solution for voltage monitoring in electronic systems. The device operates over a wide temperature range and is available in a small SOT-23-5 package, making it suitable for high-density applications. The internal hysteresis helps to improve noise immunity and prevent oscillations during voltage transitions. This device is an ideal choice for applications requiring low power consumption and high reliability.