EN
  • EN
  • DE

S-80129BLMC-JEO-T2

Part No S-80129BLMC-JEO-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063161-S-80129BLMC-JEO-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80129BLMC-JEO-T2 CAD Model

Description

The S-80129BLMC-JEO-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor power supply voltages in electronic circuits and provide a reset signal to a microcontroller or other digital logic when the voltage drops below a specified threshold. This ensures that the system operates reliably and prevents data corruption or erratic behavior during power-up or power-down sequences.

Applications

  • Microcontroller reset circuits
  • Power supply voltage monitoring
  • Battery-powered devices
  • Portable electronic equipment
  • System power management

Features

  • Detection Voltage: 2.9V
  • Output Type: N-channel open drain
  • Ultra-low current consumption: typically 0.8 μA
  • Operating voltage range: 0.8V to 6.0V
  • Package: SOT-23-5
  • Built-in hysteresis

Benefits

  • Reliable voltage monitoring: Provides accurate and dependable detection of undervoltage conditions.
  • Prevents system malfunction: Ensures proper system reset during power-up and power-down.
  • Extends battery life: Ultra-low current consumption minimizes power drain in battery-operated devices.
  • Compact design: Small SOT-23-5 package allows for space-saving designs.
  • Simplified circuit design: Integrated hysteresis prevents false triggering due to voltage fluctuations.

Additional Details

The S-80129BLMC-JEO-T2 voltage detector operates with a detection voltage of 2.9V. It utilizes an N-channel open drain output, offering flexibility in interfacing with various microcontroller and digital logic circuits. The device features very low current consumption, typically around 0.8 μA, making it suitable for battery-powered applications where minimizing power drain is critical. The inclusion of hysteresis helps to avoid spurious resets caused by noise or minor voltage variations. The compact SOT-23-5 package facilitates easy integration into densely populated circuit boards. It is designed to operate over a wide temperature range.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess