EN
  • EN
  • DE

S-80130ALMC-JAP-T2

Part No S-80130ALMC-JAP-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063165-S-80130ALMC-JAP-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80130ALMC-JAP-T2 CAD Model

Description

The S-80130ALMC-JAP-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor the input voltage of a system and trigger a reset when the voltage drops below a certain threshold. This ensures proper operation and prevents data corruption or system crashes in various electronic applications.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Portable electronics
  • Industrial control systems

Features

  • Detection Voltage: 3.0V
  • Output Type: N-channel open drain
  • Package: SOT-23-5
  • Ultra-Low Current Consumption: Typically 0.8 μA
  • Operating Voltage Range: 0.8V to 6.0V
  • Built-in Hysteresis

Benefits

  • Reliable Voltage Detection: Provides accurate and stable voltage monitoring, preventing system malfunctions.
  • Extended Battery Life: Ultra-low current consumption minimizes power drain, extending battery life in portable devices.
  • Compact Design: Small SOT-23-5 package saves valuable board space.
  • Simplified Circuit Design: Integrated hysteresis prevents false triggering due to noise or voltage fluctuations.
  • Flexible Interface: N-channel open drain output allows easy interfacing with various microcontrollers and digital circuits.

Additional Details

The S-80130ALMC-JAP-T2 is a robust and reliable voltage detector suitable for a wide range of applications. Its low current consumption and compact size make it an ideal choice for portable and battery-powered devices. The device also features a built-in hysteresis, which helps to prevent oscillations and ensure a clean reset signal. It offers a cost-effective solution for ensuring stable and reliable system operation. This device is designed to operate over a wide temperature range.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess