EN
  • EN
  • DE

S-80130BNMC-JGP-T2

Part No S-80130BNMC-JGP-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063170-S-80130BNMC-JGP-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80130BNMC-JGP-T2 CAD Model

Description

The S-80130BNMC-JGP-T2 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This device is specifically designed to monitor the voltage levels in electronic circuits and provide a reliable reset signal to microcontrollers or other digital devices when the voltage drops below a predefined threshold. This capability is crucial for preventing data corruption and ensuring stable operation in a wide range of applications, especially those involving battery power.

Applications

  • Microcontroller reset
  • Power supply monitoring
  • Battery-powered equipment
  • Portable devices
  • Voltage regulators

Features

  • Detection Voltage: 3.0V
  • Output Type: N-channel open drain
  • Package: SOT-23-5
  • Ultra-Low Current Consumption: 0.8 μA (typical)
  • Operating Voltage Range: 0.8V to 6.0V
  • Built-in Hysteresis

Benefits

  • Reliable Voltage Monitoring: Ensures system stability by accurately detecting undervoltage conditions.
  • Extended Battery Life: Minimal current draw prolongs battery life in portable applications.
  • Compact Design: SOT-23-5 package saves valuable space on the printed circuit board.
  • Simplified Circuit Design: Integrated hysteresis prevents false triggering due to minor voltage fluctuations or noise.
  • Flexible Interface: N-channel open drain output provides easy interfacing with various microcontrollers and logic circuits.

Additional Details

The S-80130BNMC-JGP-T2 is a reliable and efficient voltage detector that is well-suited for various electronic applications. Its low current consumption, high precision, and small package size make it an ideal choice for portable devices and other applications where power and space are limited. The device operates over a wide temperature range, and the built-in hysteresis helps to improve noise immunity and prevent unwanted resets. It is a cost-effective solution for ensuring stable and reliable system operation.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess