EN
  • EN
  • DE

S-8054AR-LN-T1

Part No S-8054AR-LN-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308225-S-8054AR-LN-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8054AR-LN-T1 CAD Model

Description

The S-8054AR-LN-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This component monitors the input voltage and generates a reset signal when the voltage drops below a pre-defined threshold, safeguarding microcontrollers and other sensitive electronic components from malfunction due to undervoltage conditions.

Applications:

  • Microcontroller Reset Circuit: Provides a reliable reset signal to microcontrollers upon power-up or voltage drops, ensuring proper initialization and operation.
  • Power Supply Monitoring: Continuously monitors power supply voltage levels and flags undervoltage conditions.
  • Battery-Powered Devices: Prevents erratic behavior and data corruption in battery-operated devices when battery voltage is low.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to protect against voltage fluctuations.
  • Industrial Automation Equipment: Monitors power supply voltage in industrial controllers and sensors to ensure reliable operation.

Features:

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage detection, triggering a reset signal accurately.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring stable operation.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperature conditions.

Benefits:

  • Enhanced System Reliability: Prevents data corruption and system crashes caused by low voltage conditions.
  • Extended Battery Life: Low current consumption maximizes battery life in portable devices.
  • Simplified Circuit Design: Reduces the number of external components required for voltage monitoring.
  • Reduced Board Space: Small package size minimizes board footprint.
  • Improved System Robustness: Protects sensitive components from damage due to voltage fluctuations.

The S-8054AR-LN-T1 offers a specific detection voltage threshold, typically around 4.4V. This value must be carefully considered when selecting the correct voltage detector for a given application. The device is commonly available in a small SOT-23 package. It is essential to consult the datasheet for the exact detection voltage, package dimensions, operating temperature range, and other relevant electrical characteristics. The output signal is usually active low, meaning that the reset signal is asserted (low) when the input voltage falls below the threshold. The hysteresis characteristic prevents the reset signal from oscillating when the input voltage is near the threshold. By utilizing this voltage detector, engineers can ensure the reliable operation of their electronic systems, particularly in environments where voltage fluctuations are common.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.4770
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess