EN
  • EN
  • DE

S-80719SN

Part No S-80719SN
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308251-S-80719SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80719SN CAD Model

Description

The S-80719SN is a voltage detector IC manufactured by SII Semiconductor Corporation. These devices are designed to monitor voltage levels within a system and generate a reset signal when the voltage falls below a predefined threshold. This is essential for preventing data corruption, system malfunctions, and ensuring stable operation, particularly in microcontroller-based systems and battery-powered devices. It’s a crucial component for maintaining system integrity and preventing erratic behavior during voltage fluctuations.

Applications

      
  • Microcontroller Reset: Providing a reliable reset signal to microcontrollers during power-up or voltage dips.
  •   
  • Power Supply Monitoring: Monitoring power supply voltages and triggering protective measures if the voltage falls below a safe level.
  •   
  • Battery-Powered Devices: Preventing deep discharge of batteries by shutting down the device when battery voltage is low.
  •   
  • Memory Protection: Protecting data in memory from corruption during undervoltage conditions.
  •   
  • Industrial Control Systems: Ensuring stable operation of industrial equipment by monitoring voltage levels.

Features

      
  • High-Precision Detection Voltage: Offers accurate and reliable voltage monitoring for critical applications.
  •   
  • Low Current Consumption: Minimizes power drain on the monitored circuit, essential for battery-powered devices.
  •   
  • Small Package Options: Available in compact packages to save board space in densely populated circuit boards.
  •   
  • Hysteresis: Prevents oscillations and false triggering around the detection threshold, ensuring a clean and stable reset signal.
  •   
  • Wide Operating Temperature Range: Ensures reliable operation in various environmental conditions.

Benefits

      
  • Improved System Reliability: Prevents malfunctions and data corruption caused by undervoltage.
  •   
  • Extended Battery Life: Reduces power consumption in battery-powered devices, prolonging battery life.
  •   
  • Simplified Design: Integrates voltage monitoring functionality into a single component, reducing design complexity.
  •   
  • Enhanced System Protection: Protects sensitive components from damage due to voltage fluctuations.
  •   
  • Cost-Effective Solution: Provides a simple and affordable way to ensure system stability.

The S-80719SN is typically available in small surface-mount packages, such as SOT-23. The specific voltage detection threshold is a key parameter that should be selected based on the requirements of the application. The datasheet provides detailed information on the electrical characteristics, timing parameters, and application recommendations. Proper decoupling capacitors should be used near the power supply pin to ensure stable operation and minimize noise. The output configuration (e.g., N-channel open drain or CMOS output) must be considered when interfacing with other circuit components. This device provides a reliable and efficient solution for voltage monitoring and system protection.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
Panjit
Lowest to $6.9300
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess