EN
  • EN
  • DE

S-80724AN-DM-T1

Part No S-80724AN-DM-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308287-S-80724AN-DM-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80724AN-DM-T1 CAD Model

Description

The S-80724AN-DM-T1 is a voltage detector manufactured by SII Semiconductor Corporation. These devices are used to monitor voltage levels within electronic circuits. When the voltage drops below a predetermined threshold, the detector generates a reset signal. This is crucial for protecting microcontrollers, CPUs, and other sensitive digital circuits from erratic behavior and data corruption caused by insufficient voltage.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal during power-up or brown-out conditions.
  • CPU Reset Circuits: Ensures proper CPU operation by resetting the CPU when the voltage drops.
  • Power Supply Monitoring: Continuously monitors power supply voltage levels.
  • Battery-Powered Devices: Prevents deep discharge of batteries by triggering a shutdown at a low voltage.
  • Industrial Automation Systems: Protecting sensitive electronic components from voltage fluctuations in industrial environments.

Features

  • Low Supply Current: Consumes minimal power, making it suitable for battery-operated devices.
  • High Accuracy Detection Voltage: Detects voltage drops with high precision.
  • Compact Package: Available in small packages for space-constrained applications.
  • Wide Operating Voltage Range: Functions across a broad range of input voltages.
  • Built-in Hysteresis: Prevents output oscillation due to minor voltage variations.
  • Open Drain Output: Provides flexibility in interfacing with different logic circuits.

Benefits

  • Increased System Reliability: Prevents data corruption and ensures stable operation during voltage fluctuations.
  • Reduced Downtime: Minimizes system failures and downtime due to low voltage conditions.
  • Simplified Design: Reduces the need for external components.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • Protection of Sensitive Components: Protects electronic components from potential damage due to voltage irregularities.

Additional Details

The S-80724AN-DM-T1 has a detection voltage of 2.4V. The output is an N-channel open drain. The operating temperature range is generally -40°C to +85°C. The "-DM-T1" suffix indicates specific packaging and taping configurations for automated assembly processes.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $25.5532
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess