EN
  • EN
  • DE

S-80742SN-D6-T1

Part No S-80742SN-D6-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308377-S-80742SN-D6-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80742SN-D6-T1 CAD Model

Description

The S-80742SN-D6-T1 is a voltage detector IC from SII Semiconductor Corporation, designed to monitor voltage levels and provide a reset or interrupt signal when the voltage drops below a specified threshold. This function is critical for ensuring the stable and reliable operation of microcontrollers and other sensitive electronic components, protecting them from damage or malfunction due to undervoltage conditions.

Applications

      
  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or brownout conditions.
  •   
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates an alarm or shutdown signal if the voltage falls below a safe level.
  •   
  • Battery-Powered Devices: Prevents deep discharge of batteries by disabling the load when the battery voltage is low.
  •   
  • Embedded Systems: Used in various embedded systems to monitor voltage levels and ensure proper operation.

Features

      
  • High Accuracy Voltage Detection: Provides precise voltage detection with a highly accurate threshold.
  •   
  • Ultra-Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  •   
  • Compact Package: Available in small surface-mount packages to save board space.
  •   
  • Open-Drain Output: Offers flexible interfacing with different logic levels.
  •   
  • Wide Operating Temperature Range: Ensures reliable operation in a wide range of environmental conditions.

Benefits

      
  • Improved System Reliability: Prevents system malfunctions caused by undervoltage conditions.
  •   
  • Protection of Sensitive Components: Protects microcontrollers and other components from damage due to low voltage.
  •   
  • Extended Battery Life: Low current consumption helps to extend battery life in portable devices.
  •   
  • Simplified Circuit Design: Easy to integrate into existing circuits.
  •   
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and protection.

Additional Details

The S-80742SN-D6-T1 has a fixed detection voltage, with 'D6' likely representing a specific threshold value. The 'T1' suffix usually indicates a specific tape and reel packaging for automated assembly. It features an open-drain output, necessitating a pull-up resistor for proper operation. The device's datasheet specifies its precise electrical characteristics, including detection voltage, release voltage, operating temperature range, and timing diagrams. Typically, it comes in a SOT-23-5 package. For complete and detailed information, consult the official datasheet from SII Semiconductor Corporation. The SN likely signifies the output type, most likely N-channel open drain.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $0.4770
Texas Instruments
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess