The S-80750SN-JE-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal to a microcontroller or other digital device when the voltage falls below a pre-determined threshold. This is crucial for preventing erroneous operation caused by voltage drops.
Applications
- Microcontroller and microprocessor reset circuits
- Power supply monitoring in embedded systems
- Battery voltage monitoring in portable devices
- Voltage supervision in industrial control equipment
- Safety-critical systems requiring voltage monitoring
Features
- High-accuracy voltage detection: 5.0V
- Ultra-low current consumption
- Operating voltage range: Typically from 1.1V up to 10V (consult the datasheet for specific limits).
- Output type: N-channel open drain output.
- Compact package: SOT-23-5
- Hysteresis is integrated to prevent output chattering
Benefits
- Ensures reliable system startup and operation by preventing operation at low voltage.
- Protects sensitive components from damage due to undervoltage conditions.
- Extends battery life in battery-powered applications because of the minimal power consumption.
- Simplified system design thanks to the integrated reset function.
- Improved noise immunity due to built-in hysteresis.
- Cost-effective solution for voltage monitoring.
The S-80750SN-JE-T1 is a compact and efficient voltage detector that offers a reliable solution for voltage monitoring in a variety of applications. Its low power consumption makes it especially well-suited for battery-powered devices. The integrated hysteresis ensures stable output switching, even in noisy environments. The device is packaged in a small SOT-23-5 package for easy integration into surface mount designs.
Important Technical Notes:
For precise technical data, including but not limited to, the following characteristics, please refer to the official SII Semiconductor Corporation datasheet for the S-80750SN-JE-T1:
- Detection voltage temperature coefficient
- Release voltage
- Operating temperature range
- Absolute Maximum Ratings
- Electrical Characteristics (e.g., input voltage range, output current)