The S-80810ALNP-E50-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This function is crucial in various electronic devices to prevent malfunctions caused by low voltage conditions.
Applications
- Microcontroller reset circuits
- CPU reset circuits
- Power supply monitoring
- Battery-powered devices
- Industrial control systems
Features
- Detection Voltage: 1.0V
- High-precision detection voltage
- Ultra-low current consumption
- Compact package size
- Built-in hysteresis characteristics
- Open drain output
Benefits
- Prevents system malfunction due to voltage drops
- Ensures reliable system operation
- Extends battery life in portable devices due to low current consumption
- Simplifies circuit design with integrated functionality
- Provides stable and accurate voltage detection
- Suitable for high-density mounting
The device's low current consumption makes it suitable for battery-powered applications where minimizing power usage is critical. The built-in hysteresis prevents oscillations during voltage fluctuations around the detection threshold. The open-drain output allows for flexible interfacing with various microcontrollers and other digital circuits. This voltage detector is commonly used to protect sensitive electronic components from damage or erratic behavior caused by undervoltage conditions. Its compact size and ease of use make it a popular choice in a wide range of electronic applications.
Technical Specifications: The S-80810ALNP-E50-T2 has a typical detection voltage of 1.0V. The operating temperature range is -40°C to +85°C. The supply voltage range is typically between 1.2V to 5.5V. The output type is N-channel open drain. The package is SOT-23-5.