EN
  • EN
  • DE

S-80810CNPF-B90TFG

Part No S-80810CNPF-B90TFG
Manufacturer SII Semiconductor Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT343
Manufacturer SII Semiconductor Corporation
Manufacturer Homepage www.sii.co.jp
Win Source Part Number 756328-S-80810CNPF-B90TFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80810CNPF-B90TFG CAD Model

Description

The S-80810CNPF-B90TFG is a positive voltage regulator manufactured by SII Semiconductor Corporation (Seiko Instruments Inc.). This regulator is designed to provide a stable and regulated 1.0V output voltage and is commonly used in applications requiring precise voltage regulation with low power consumption.

Applications

  • Microcontroller Power Supply
  • Sensor Power Supply
  • Memory Backup Systems
  • Portable Electronic Devices
  • Battery-Powered Equipment

Features

  • Low Current Consumption: Minimizes power usage in battery-operated devices.
  • Small Package: Allows for compact designs and high-density mounting.
  • High-Accuracy Output Voltage: Ensures stable voltage supply for sensitive components.
  • Built-in Short Circuit Protection: Protects the regulator from damage due to short circuits.
  • Lead-Free: Complies with environmental regulations.

Benefits

  • Extended Battery Life: Low current consumption extends the operational time of battery-powered devices.
  • Stable System Performance: High-accuracy output voltage maintains the stability of electronic circuits.
  • Protection Against Damage: Short circuit protection prevents damage to the regulator.
  • Easy Integration: Small package facilitates integration into compact electronic systems.

Additional Details

The S-80810CNPF-B90TFG features a low quiescent current, which minimizes power consumption during standby operation and extends the battery life of portable devices. Its high-accuracy output voltage ensures a stable and reliable power supply for sensitive electronic components, such as microcontrollers and sensors. The built-in short circuit protection safeguards the regulator from damage due to short circuits, enhancing the reliability of the overall system. The device is available in a small surface-mount package, making it suitable for high-density PCB layouts. It is commonly used in applications where a stable 1.0V supply is required, such as powering microcontrollers, sensors, and memory backup systems in portable electronic devices. The S-80810CNPF-B90TFG is particularly useful in battery-powered equipment due to its low current consumption and high-accuracy output voltage. It helps in maintaining the stability and performance of the system while conserving energy.

The S-80810CNPF-B90TFG is a reliable and efficient voltage regulator, ideal for applications requiring stable voltage supply, low power consumption, and compact design.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Coilcraft
Lowest to $0.1042
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $8.5447
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Panasonic
Lowest to $26.8133

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess