EN
  • EN
  • DE

S-80818ANNP-EDFT2G

Part No S-80818ANNP-EDFT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186650-S-80818ANNP-EDFT2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80818ANNP-EDFT2G CAD Model

Description

The S-80818ANNP-EDFT2G is a voltage detector manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a certain threshold. This function is crucial for preventing malfunctions and data corruption in microcontrollers, memory devices, and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Ensuring proper reset during power-up and brown-out conditions.
  • Memory Protection: Preventing data corruption in volatile memory like SRAM.
  • Power Management Systems: Monitoring battery voltage and initiating shutdown sequences to prevent deep discharge.
  • Industrial Control Systems: Safeguarding critical processes from voltage fluctuations.
  • Consumer Electronics: Protecting sensitive components in devices like smartphones, tablets, and laptops.

Features

  • Detection Voltage: 1.8V (This is indicated by the '18' in 'S-80818ANNP').
  • High Accuracy: Precise voltage detection for reliable operation.
  • Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Small Package: Compact footprint for space-constrained designs.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • Built-in Hysteresis: Prevents chattering or oscillations around the threshold voltage.
  • N-channel Open Drain Output: Flexible output configuration for interfacing with different logic levels.

Benefits

  • Improved System Reliability: Prevents malfunctions and data corruption caused by voltage drops.
  • Extended Battery Life: Low current consumption minimizes power drain.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Reduced Board Space: Small package allows for compact designs.
  • Enhanced Safety: Protects sensitive components from damage due to voltage fluctuations.

The S-80818ANNP-EDFT2G operates by continuously monitoring the input voltage. If the voltage falls below the specified detection threshold (1.8V in this case), the output pin is asserted, signaling a reset condition. Once the voltage rises above the threshold plus the hysteresis voltage, the output is de-asserted. The N-channel open drain output requires a pull-up resistor to establish a high logic level when the output is not asserted. This configuration allows for easy level shifting and interfacing with various microcontrollers and logic circuits.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess