EN
  • EN
  • DE

S-80819CNNB-B8E-T2

Part No S-80819CNNB-B8E-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063212-S-80819CNNB-B8E-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80819CNNB-B8E-T2 CAD Model

Description

The S-80819CNNB-B8E-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor the input voltage and generate a reset signal when the voltage drops below a specified threshold. This is crucial for ensuring the stable operation of microcontrollers, CPUs, and other sensitive digital circuits by preventing data corruption and system malfunctions caused by voltage fluctuations.

Applications

  • Microcontroller Reset: Provides a reliable reset signal during power-up, power-down, and brown-out conditions.
  • CPU Reset: Ensures the proper functioning of CPUs by providing a reliable reset signal.
  • Memory Protection: Prevents data corruption in volatile memory by initiating a reset when the voltage is insufficient.
  • Power Supply Monitoring: Monitors the power supply voltage and provides an alert if it falls below a safe level.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage is low.

Features

  • Detection Voltage: 1.9V (Inferred from '19' in the part number 'S-80819CNNB').
  • High-Precision Detection: Ensures accurate and reliable voltage monitoring.
  • Ultra-Low Current Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Small Package: Available in compact packages for space-saving designs.
  • Built-in Hysteresis: Prevents output chattering due to noise around the detection threshold.
  • N-channel Open Drain Output: Provides flexibility in interfacing with various logic levels and microcontrollers.

Benefits

  • Enhanced System Reliability: Prevents system crashes and data corruption caused by voltage drops.
  • Extended Battery Life: Low current consumption maximizes battery runtime in portable devices.
  • Simplified Circuit Design: Requires minimal external components.
  • Reduced Board Space: Compact package size allows for smaller and more efficient designs.
  • Improved System Stability: Provides a stable and reliable reset signal.

The S-80819CNNB-B8E-T2 operates by continuously monitoring the input voltage. When the voltage falls below the specified detection threshold of 1.9V, the N-channel open drain output is activated, typically pulling the reset line low (an external pull-up resistor is required). The output remains low until the voltage rises above the threshold plus the hysteresis voltage. The hysteresis prevents the output from oscillating due to minor voltage fluctuations near the threshold. This voltage detector is suitable for a wide range of applications where reliable voltage monitoring is crucial.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0409 $63.3681
20+ $5.7773 $115.5460
31+ $5.5960 $173.4760
43+ $5.4158 $232.8794
56+ $5.2356 $293.1936
74+ $4.6939 $347.3486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess