EN
  • EN
  • DE

DELL 407-BBVK - SFP+ SR 850MM SR

Part No DELL 407-BBVK - SFP+ SR 850MM SR
Manufacturer Dell
Catalog Sfp
Description SFP+ SR 850MM SR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396722-DELL 407-BBVK - SFP+ SR 850MM SR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 407-BBVK - SFP+ SR 850MM SR CAD Model

Description

The DELL 407-BBVK SFP+ SR transceiver module is a high-speed, short-reach networking device designed for use in multimode fiber optic links in local area networks (LANs), storage area networks (SANs), and data centers. With an operating wavelength of 850nm, it provides data transfer rates of up to 10 Gbps, making it suitable for applications requiring fast data transmission over short distances, typically up to 300 meters. The SR (Short Reach) designation indicates its optimization for short-distance applications, where it delivers low latency and high data integrity. The SFP+ interface of the DELL 407-BBVK ensures compatibility with a wide range of SFP+ ports, offering a plug-and-play solution for upgrading existing networks to higher speeds without significant infrastructure changes. The module supports digital diagnostic monitoring (DDM) functions, which allow network administrators to monitor the health and performance of the transceiver in real time, aiding in predictive maintenance and troubleshooting efforts. Its compact form factor and hot-swappable capability further enhance its usability and minimize service disruptions. The DELL 407-BBVK is a reliable and cost-effective choice for network administrators seeking to boost their network's performance and capacity with minimal downtime.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26461-F5580-R616 - SFP+ Transceiver 16GB, QLE2XXX
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+, MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+ MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU E10070HL - SFP RJ45 1000 Mbit/s
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26461-F3986-L6 - SFP+ Transceiver 10G/1G Dual Rate LR
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOC40SR4-OPT-1 - QSFP+ Module MMF for OCE14401
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L701 - SFP28 25G MMF, 25G up to 100m
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess