EN
  • EN
  • DE

S-80820ANMP

Part No S-80820ANMP
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186666-S-80820ANMP
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-80820ANMP CAD Model

Description

The S-80820ANMP is a voltage detector IC from SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold. This functionality is critical for preventing malfunctions and ensuring the stable operation of electronic devices, particularly those powered by batteries or susceptible to voltage fluctuations.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up or voltage drops, preventing program errors.
  • Battery Management Systems (BMS): Monitors battery voltage to prevent over-discharge and extend battery lifespan.
  • Power Supply Monitoring: Detects undervoltage or overvoltage conditions in power supplies to protect connected devices from damage.
  • Portable Electronic Devices: Ensures stable operation of devices such as smartphones, tablets, and wearable devices.
  • Industrial Control Systems: Protects sensitive control systems from voltage fluctuations, ensuring reliable performance.

Features

  • Low Operating Voltage: Suitable for low-voltage applications, including battery-powered systems.
  • High-Accuracy Detection Voltage: Offers precise voltage monitoring for reliable system operation.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Built-in Hysteresis: Prevents output oscillation near the threshold voltage, providing a stable reset signal.
  • Small Package Options: Available in compact packages for space-constrained designs.

Benefits

  • Increased System Reliability: Prevents malfunctions and ensures stable operation of electronic devices.
  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Simplified Circuit Design: Reduces the complexity of voltage monitoring circuits.
  • Reduced Component Count: Integrates voltage detection functionality into a single chip.
  • Improved System Safety: Protects sensitive components from damage due to voltage fluctuations.

The S-80820ANMP is a versatile and reliable voltage detector well-suited for a variety of applications requiring precise voltage monitoring. Its low power consumption, high accuracy, and small package make it a popular choice for modern electronic designs. Always consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.5334

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess