EN
  • EN
  • DE

RP130N351D-TR-F

Part No RP130N351D-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ricoh
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835716-RP130N351D-TR-F
Ultra Librarian 3D Model Ultra Librarian RP130N351D-TR-F CAD Model

Description

The RP130N351D-TR-F is a low-dropout (LDO) regulator manufactured by Ricoh. It's engineered to provide a stable and efficient 3.5V voltage supply for diverse electronic applications. This regulator is especially beneficial in situations where low power consumption and a small footprint are critical.

Applications:

  • Mobile Phones: Powers internal circuitry requiring a stable 3.5V supply.
  • Portable Electronics: Suitable for use in devices such as MP3 players, handheld gaming consoles, and e-readers.
  • Wireless Sensors: Provides regulated power for sensors in IoT and wireless applications.
  • Camera Modules: Supplies power to image sensors and related components.
  • Bluetooth Devices: Regulates power for Bluetooth modules and peripherals.

Features:

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage approaches the output voltage.
  • Low Quiescent Current: Minimizes current draw during operation, maximizing efficiency.
  • Overcurrent Protection: Protects the regulator and the load from excessive current conditions.
  • Thermal Shutdown: Prevents damage to the regulator due to overheating.
  • Small Package: Compact package size allows for integration into space-constrained applications.
  • High Ripple Rejection: Filters out noise and voltage fluctuations from the input, providing a clean output.

Benefits:

  • Increased Battery Life: Low quiescent current contributes to longer operational time for battery-powered devices.
  • Enhanced Reliability: Protection features ensure robust and dependable performance.
  • Compact Design: Facilitates integration into small and portable devices.
  • Stable Power Supply: Delivers a consistent voltage output, ensuring proper device operation.
  • Noise Reduction: High ripple rejection minimizes interference from the power supply, improving signal quality.

Additional Details:

The RP130N351D-TR-F offers a fixed 3.5V output voltage. Typical input voltage range can vary between 1.7V and 5.5V (check the datasheet for accurate values). It comes in a space-saving DFN(PLP) package. This LDO regulator is designed for efficient and reliable performance across a wide temperature range. It also incorporates built-in protection mechanisms to safeguard the regulator and the connected circuitry from potential electrical hazards.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0192 $60.3840
47+ $2.4775 $116.4425
73+ $2.4001 $175.2073
100+ $2.3227 $232.2700
129+ $2.2453 $289.6437
173+ $2.0132 $348.2836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess