EN
  • EN
  • DE

S-80823CNUA-B8I-T2

Part No S-80823CNUA-B8I-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063236-S-80823CNUA-B8I-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80823CNUA-B8I-T2 CAD Model

Description

The S-80823CNUA-B8I-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor the input voltage and provide a reset signal to a microcontroller or other system component when the voltage falls below a specified threshold. This functionality is critical for ensuring stable and reliable operation in various electronic devices.

Applications

  • Microcontroller reset circuits
  • Power management systems
  • Battery voltage monitoring
  • Over-discharge protection circuits
  • Voltage supervision in embedded systems

Features

  • High-accuracy detection voltage: Ensures precise and reliable voltage monitoring.
  • Low current consumption: Minimizes power usage, extending battery life in portable devices.
  • Small package: Allows for compact designs and efficient board space utilization.
  • Built-in hysteresis: Prevents oscillations and ensures stable reset operation.
  • Open-drain output: Provides flexible interfacing with various microcontrollers and digital circuits.

Benefits

  • Ensures stable system operation: Prevents malfunctions and data corruption caused by low voltage conditions.
  • Prolongs battery life: Reduces power consumption, extending the operating time of battery-powered devices.
  • Simplifies circuit design: Integrates voltage detection functionality, simplifying the design process.
  • Enhances system reliability: Provides reliable voltage monitoring and reset functionality.
  • Protects data integrity: Prevents data corruption during voltage drops by initiating a reset signal.

The S-80823CNUA-B8I-T2 voltage detector is a crucial component for maintaining the stable operation of electronic systems. Its main purpose is to monitor the input voltage and trigger a reset or other appropriate action when the voltage drops below a predefined level. This prevents erratic behavior, data loss, and potential damage to the system. The device's low current consumption is particularly beneficial in battery-powered applications, as it helps to extend the battery life. The integrated hysteresis feature prevents the output from oscillating when the input voltage is near the threshold, ensuring a clean and reliable reset signal. The small package size allows for easy integration into compact electronic devices, making it a versatile and valuable component for various applications. The open-drain output provides flexibility in interfacing with different types of microcontrollers and digital circuits. Its precision and reliability make it well-suited for use in demanding applications where stable operation is paramount. By providing accurate voltage monitoring and reliable reset functionality, the S-80823CNUA-B8I-T2 contributes significantly to the overall robustness and longevity of electronic systems.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess