EN
  • EN
  • DE

S-80824ANNP

Part No S-80824ANNP
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836440-S-80824ANNP
Ultra Librarian 3D Model Ultra Librarian S-80824ANNP CAD Model

Description

The S-80824ANNP is a voltage detector IC manufactured by SII Semiconductor Corporation. It's specifically designed to monitor voltage levels within electronic circuits and initiate a reset or other protective action if the voltage falls below a predetermined threshold. This safeguard prevents malfunctions and data corruption often associated with undervoltage conditions, ensuring system stability.

Applications:

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up or brown-out conditions.
  • Power supply monitoring: Detects undervoltage conditions in power supplies, triggering protective measures.
  • Battery-powered devices: Monitors battery voltage and initiates a shutdown sequence when the battery voltage drops too low.
  • CPU voltage supervision: Ensures that the CPU operates within its specified voltage range, preventing data corruption and system crashes.
  • Memory protection: Protects memory contents from corruption during undervoltage events.

Features:

  • Detection Voltage: 2.4V detection voltage (inferred from the name, confirmation from datasheet required).
  • Ultra-Low Current Consumption: Minimizes power drain on the monitored circuit, crucial for battery-powered applications.
  • High-Precision Detection Voltage: Ensures accurate and reliable voltage monitoring.
  • Small Package Size: Enables use in space-constrained applications.
  • CMOS Output: Provides a clean, reliable output signal for interfacing with other components.
  • Built-in Hysteresis: Prevents oscillations around the detection threshold, ensuring stable operation.
  • Wide Operating Temperature Range: Allows for reliable operation in a variety of environmental conditions.

Benefits:

  • Ensured System Stability: Prevents malfunctions and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Ultra-low current consumption extends battery life in portable devices.
  • Reliable Voltage Monitoring: High-precision detection voltage ensures accurate and dependable performance.
  • Space-Saving Design: Small package allows for integration into compact electronic devices.
  • Easy Integration: CMOS output enables seamless interfacing with microcontrollers and other digital circuits.
  • Stable Operation: Hysteresis prevents false triggering due to noise or minor voltage fluctuations.

The S-80824ANNP voltage detector provides a robust and efficient solution for monitoring voltage levels and ensuring system stability in a wide range of electronic applications. Its combination of low power consumption, high precision, and small size makes it an excellent choice for both portable and stationary devices.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess