The S-80829ALNP-EAS-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This helps to prevent malfunctioning or data corruption in microcontrollers, memory devices, and other sensitive components.
Applications
- Microcontroller reset circuits
- CPU voltage monitoring
- Power management systems
- Battery-powered devices
- System power-on reset
Features
- Detection voltage: 2.9V
- High-precision detection voltage
- Ultra-low current consumption
- Small package size (SOT-23-5)
- Built-in hysteresis characteristics
- Open drain output
Benefits
- Prevents system malfunction due to voltage drops
- Ensures reliable system operation
- Extends battery life in portable devices due to low current consumption
- Saves board space with its small package
- Provides stable reset signal due to hysteresis
- Simple interface with microcontrollers and other logic circuits
Additional Details
The S-80829ALNP-EAS-T2 features an open-drain output, which allows for flexible connection to various microcontrollers and other logic circuits. The built-in hysteresis characteristics prevent chattering and ensure a stable reset signal, even in noisy environments. The device operates over a wide temperature range, making it suitable for use in a variety of applications.
Technical Specifications:
- Detection Voltage: 2.9V
- Operating Voltage Range: 1.1V to 10.0V
- Operating Temperature Range: -40°C to +85°C
- Package: SOT-23-5
- Output Type: Open Drain