The S-80829CLUA-B60T2G is a voltage detector IC manufactured by SII Semiconductor Corporation. It is designed to monitor a specific voltage level and output a signal when the voltage drops below a predetermined threshold. This is crucial for preventing malfunctions and ensuring stable operation in electronic devices, particularly those powered by batteries or sensitive to voltage fluctuations.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery management systems
- Over-discharge protection
- System power-on reset
Features
- Detection Voltage: 2.9V
- High-precision voltage detection
- Ultra-low current consumption
- Small package size (SOT-89-3)
- Built-in hysteresis characteristics
- Open-drain output
Benefits
- Prevents system crashes and data corruption due to low voltage
- Extends battery life in portable devices by minimizing power consumption
- Saves board space with compact package
- Provides stable reset signals, preventing chattering
- Offers flexibility in circuit design with open-drain output
Additional Details
The S-80829CLUA-B60T2G is designed with an open-drain output, which allows for easy integration with various microcontrollers and logic circuits. The hysteresis feature ensures a stable reset signal, even in noisy environments. The low current consumption makes it especially suitable for battery-powered applications.
Technical Specifications:
- Detection Voltage: 2.9V
- Operating Voltage Range: 0.65V to 10.0V
- Operating Temperature Range: -40°C to +85°C
- Package: SOT-89-3
- Output Type: Open-Drain