The S-80832ANUO-EDW-T2 is a voltage detector IC from SII Semiconductor Corporation. This component monitors the input voltage and asserts a reset signal when the voltage drops below a specified threshold. It's commonly used in systems with microcontrollers or other sensitive circuits to prevent errors caused by voltage fluctuations or drops.
Applications
- Microcontroller reset circuits
- Power supply supervision
- Battery voltage monitoring
- Embedded systems
- Portable electronic devices
Features
- High-accuracy voltage detection
- Low quiescent current
- Small SOT-23-5 package
- N-channel open drain output
- Operating temperature: -40°C to +85°C
- Built-in hysteresis for stable operation
Benefits
- Ensures stable and reliable system operation by preventing malfunctions during low voltage conditions.
- Extends battery life in portable devices due to its low power consumption.
- Saves board space with its compact size.
- Provides a clean and predictable reset signal.
- Resistant to noise and voltage fluctuations due to the hysteresis feature.
Additional Details
The S-80832ANUO-EDW-T2 features a detection voltage of 3.2V. The open drain output requires a pull-up resistor. The device is RoHS compliant and designed for a wide range of applications where voltage monitoring and reset functionality are critical.