The S-80832CNMA-B8RT1G is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor the input voltage and generate a reset signal if the voltage falls below a specific threshold. It's used in various electronic devices to ensure proper operation and prevent malfunction caused by unstable power supply conditions.
Applications
- Microcontroller reset circuits
- Power supply voltage monitoring
- Battery-powered devices
- System power management
- Industrial control equipment
Features
- High-precision voltage detection
- Ultra-low current consumption
- Small SOT-23-5 package
- Open-drain output
- Operating temperature range: -40°C to +85°C
- Built-in hysteresis
Benefits
- Ensures stable operation of microcontrollers and other digital circuits.
- Prolongs battery life in portable devices due to minimal power consumption.
- Reduces board space requirements.
- Provides a reliable reset signal to the system.
- Offers improved noise immunity due to hysteresis.
Additional Details
The S-80832CNMA-B8RT1G has a detection voltage of typically 3.2V. Because it has an open-drain output, an external pull-up resistor is necessary. This device is RoHS compliant.