The S-80833ANMP-EDX-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and generate a reset signal when the voltage drops below a predetermined threshold. This is crucial for ensuring the proper operation of microcontrollers and other sensitive electronic components by preventing errors and malfunctions during low-voltage conditions.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery voltage detection
- Embedded systems
- Portable electronic devices
Features
- High-accuracy voltage detection
- Low current consumption
- Small SOT-23-5 package
- Open-drain output
- Operating temperature range: -40°C to +85°C
- Built-in hysteresis
Benefits
- Ensures stable system operation by preventing malfunctions caused by low voltage conditions.
- Extends battery life in portable devices due to its low power consumption.
- Reduces board space requirements due to its small size.
- Provides a clean and reliable reset signal to the system.
- Offers improved noise immunity with hysteresis.
Additional Details
The S-80833ANMP-EDX-T2 features a typical detection voltage of 3.3V. The device's open-drain output requires an external pull-up resistor. This IC is RoHS compliant and is suitable for a wide array of applications requiring precise voltage monitoring and reset capabilities.