EN
  • EN
  • DE

S-L2980A33MC-TB-G

Part No S-L2980A33MC-TB-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 190374-S-L2980A33MC-TB-G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-L2980A33MC-TB-G CAD Model

Description

The S-L2980A33MC-TB-G is a 3.3V fixed voltage regulator from SII Semiconductor Corporation. It's a Low Dropout (LDO) regulator, designed to provide a stable and reliable 3.3V output even when the input voltage is only slightly higher than the output. This makes it particularly well-suited for battery-powered devices and applications where voltage headroom is limited.

Applications:

  • Battery-powered portable devices: Such as smartphones, tablets, and MP3 players.
  • Wireless sensor networks: Providing a stable voltage source for sensors and communication modules.
  • Wearable technology: Including smartwatches and fitness trackers.
  • Microcontroller power supplies: Ensuring stable operation of microcontrollers in embedded systems.
  • Low-voltage logic circuits: Providing a regulated supply for digital logic gates and other components.

Features:

  • Low dropout voltage: Minimizes power loss and extends battery life.
  • High output voltage accuracy: Provides a stable and reliable 3.3V output.
  • Overcurrent protection: Protects the regulator and the connected load from damage due to excessive current.
  • Thermal shutdown protection: Prevents the regulator from overheating and potentially failing.
  • Small package size: Allows for compact circuit designs.
  • Low quiescent current: Reduces power consumption when the regulator is not actively supplying current.

Benefits:

  • Extended battery life: The low dropout voltage and low quiescent current contribute to longer operating times.
  • Improved system reliability: Overcurrent and thermal shutdown protection safeguards the regulator and connected components.
  • Simplified circuit design: Minimal external components are required for stable operation.
  • Reduced board space: The small package size enables compact circuit designs.
  • Stable voltage supply: Provides a reliable and accurate 3.3V output for connected devices.

Additional Details:

The S-L2980A33MC-TB-G typically requires only input and output capacitors for stable operation. The datasheet provides detailed specifications for these components. The 'MC' likely refers to the specific package type, and 'TB-G' likely relates to the tape and reel packaging and lead-free finish. It's crucial to consult the manufacturer's datasheet for absolute maximum ratings, electrical characteristics, and application recommendations. Proper heat sinking may be necessary depending on the load current and ambient temperature.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess