EN
  • EN
  • DE

S-80841ANUP-ED5-T2

Part No S-80841ANUP-ED5-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186845-S-80841ANUP-ED5-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80841ANUP-ED5-T2 CAD Model

Description

The S-80841ANUP-ED5-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. It's a crucial component in various electronic systems to ensure stable and reliable operation by preventing malfunctions caused by voltage fluctuations.

Applications

  • Microcontroller reset circuits: Used to reset microcontrollers during power-up or when the supply voltage drops below a safe operating level.
  • CPU reset circuits: Similar to microcontroller applications, ensuring CPUs start in a known state and avoid data corruption.
  • Power supply monitoring: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage is out of specification.
  • Battery-powered devices: Protects battery-powered devices from deep discharge by shutting them down when the battery voltage is low.
  • Industrial control systems: Provides voltage monitoring for critical components in industrial equipment.

Features

  • Low Voltage Detection: Accurately detects when the input voltage falls below a pre-set threshold. In this case, the detection voltage is likely 4.1V based on the '41' in the part number.
  • High-Precision Detection Voltage: Offers a precise voltage detection threshold, ensuring reliable monitoring.
  • Low Current Consumption: Minimizes power consumption to extend battery life in portable devices.
  • Built-in Hysteresis: Prevents chattering or oscillations around the threshold voltage, ensuring a clean reset signal.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Improved System Reliability: Prevents system malfunctions caused by voltage drops, leading to increased reliability.
  • Data Protection: Protects data from corruption during power failures or voltage sags.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Integrates all necessary functions into a single chip, simplifying circuit design and reducing component count.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The S-80841 series voltage detectors typically feature an open-drain output, requiring an external pull-up resistor. The specific threshold voltage is determined by the part number (4.1V in this case, based on '41' in the name). The operating temperature range is usually between -40°C and +85°C. The ED5 likely indicates a specific release delay time.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess